Acer K2 K272HL Hbi, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black
Acer K2 K272HL Hbi. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9. VESA mounting. Product color: Black