Acer logo

Acer EB275KBMIIIPRX LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29731
Info modified on:
14 Mar 2024, 19:27:58
Short summary description Acer EB275KBMIIIPRX LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

Acer EB275KBMIIIPRX, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Acer EB275KBMIIIPRX LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

Acer EB275KBMIIIPRX. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.