Acer logo

Acer B6 B276HULE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Gray

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160911
Info modified on:
14 Mar 2025, 19:43:18
Short summary description Acer B6 B276HULE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Gray:

Acer B6 B276HULE, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Gray

Long summary description Acer B6 B276HULE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Gray:

Acer B6 B276HULE. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Gray

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.