Acer logo

Acer B6 B246HL LED display 61 cm (24") 1920 x 1080 pixels Full HD Gray

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117458
Info modified on:
19 Mar 2025, 12:25:55
Short summary description Acer B6 B246HL LED display 61 cm (24") 1920 x 1080 pixels Full HD Gray:

Acer B6 B246HL, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Gray

Long summary description Acer B6 B246HL LED display 61 cm (24") 1920 x 1080 pixels Full HD Gray:

Acer B6 B246HL. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Gray

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.