Acer logo

Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24725
Info modified on:
07 Oct 2024, 17:12:54
Short summary description Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3990, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3990. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.