Acer logo

Acer eMachines EL1352 AMD Athlon II X2 240 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150SE Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer eMachines EL1352 AMD Athlon II X2 240 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150SE Windows 7 Home Premium Tower PC Black:

Acer eMachines EL1352, 2.8 GHz, AMD Athlon II X2, 4 GB, 640 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer eMachines EL1352 AMD Athlon II X2 240 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150SE Windows 7 Home Premium Tower PC Black:

Acer eMachines EL1352. Processor frequency: 2.8 GHz, Processor family: AMD Athlon II X2, Processor model: 240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 6150SE. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.