Acer logo

Acer Veriton N282G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB NVIDIA® ION™ Windows 7 Professional Mini PC Gray

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57605
Info modified on:
07 Oct 2024, 16:37:08
Short summary description Acer Veriton N282G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB NVIDIA® ION™ Windows 7 Professional Mini PC Gray:

Acer Veriton N282G, 1.8 GHz, Intel Atom®, D525, 2 GB, 160 GB, Windows 7 Professional

Long summary description Acer Veriton N282G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB NVIDIA® ION™ Windows 7 Professional Mini PC Gray:

Acer Veriton N282G. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Professional. Power supply: 65 W. Product type: Mini PC. Product color: Gray

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.