Acer logo

Acer Veriton X275 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59674
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton X275 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:

Acer Veriton X275, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton X275 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:

Acer Veriton X275. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.