Acer logo

Acer Veriton 7700GX Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146090
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Veriton 7700GX Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Tower PC:

Acer Veriton 7700GX, 3 GHz, Intel® Pentium® 4, 630, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Acer Veriton 7700GX Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Tower PC:

Acer Veriton 7700GX. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.