Acer logo

Acer TravelMate P2 P238-G2-M-58T1+NP.BAG1A.278 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9119
Info modified on:
14 Mar 2024, 18:54:58
Short summary description Acer TravelMate P2 P238-G2-M-58T1+NP.BAG1A.278 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P238-G2-M-58T1+NP.BAG1A.278, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Acer TravelMate P2 P238-G2-M-58T1+NP.BAG1A.278 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P238-G2-M-58T1+NP.BAG1A.278. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.