Acer logo

Acer Aspire E E5-573-58H7 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46739
Info modified on:
01 Feb 2025, 05:22:27
Short summary description Acer Aspire E E5-573-58H7 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Gray:

Acer Aspire E E5-573-58H7, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Acer Aspire E E5-573-58H7 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Gray:

Acer Aspire E E5-573-58H7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.