Acer logo

Acer Aspire E E5-571G-5582 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96035
Info modified on:
23 Jan 2025, 18:15:42
Short summary description Acer Aspire E E5-571G-5582 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1:

Acer Aspire E E5-571G-5582, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-571G-5582 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1:

Acer Aspire E E5-571G-5582. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: Windows 8.1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.