Acer logo

Acer Aspire V Nitro VN7-571G-74X7 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48638
Info modified on:
30 Jan 2025, 19:18:48
Short summary description Acer Aspire V Nitro VN7-571G-74X7 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Black:

Acer Aspire V Nitro VN7-571G-74X7, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 628 GB

Long summary description Acer Aspire V Nitro VN7-571G-74X7 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Black:

Acer Aspire V Nitro VN7-571G-74X7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.