Acer logo

Acer Aspire E E5-771G-59AT Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26895
Info modified on:
28 Jan 2025, 10:10:43
Short summary description Acer Aspire E E5-771G-59AT Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Silver:

Acer Aspire E E5-771G-59AT, Intel® Core™ i5, 1.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description Acer Aspire E E5-771G-59AT Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Silver:

Acer Aspire E E5-771G-59AT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.