Acer Aspire E E5-571, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 8.1
Acer Aspire E E5-571. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Gray. Weight: 2.5 kg