Acer logo

Acer Aspire E1-771-33114G1TMnii Intel® Core™ i3 i3-3110M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16758
Info modified on:
24 Jan 2025, 20:58:35
Short summary description Acer Aspire E1-771-33114G1TMnii Intel® Core™ i3 i3-3110M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

Acer Aspire E1-771-33114G1TMnii, Intel® Core™ i3, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E1-771-33114G1TMnii Intel® Core™ i3 i3-3110M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

Acer Aspire E1-771-33114G1TMnii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.