Acer logo

Acer Aspire S7-392-74508G25tws Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8 White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44181
Info modified on:
25 Jan 2025, 22:19:06
Short summary description Acer Aspire S7-392-74508G25tws Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8 White:

Acer Aspire S7-392-74508G25tws, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Acer Aspire S7-392-74508G25tws Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8 White:

Acer Aspire S7-392-74508G25tws. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.