Acer logo

Acer Swift SFG14-71-H56Y/S Intel® Core™ i5 i5-13500H Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1821
Info modified on:
22 Jan 2025, 22:19:20
Short summary description Acer Swift SFG14-71-H56Y/S Intel® Core™ i5 i5-13500H Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Swift SFG14-71-H56Y/S, Intel® Core™ i5, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Acer Swift SFG14-71-H56Y/S Intel® Core™ i5 i5-13500H Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Swift SFG14-71-H56Y/S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13500H. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 1.3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.