Acer logo

Acer Aspire 3 A314-31-C9R9 Intel® Celeron® N3450 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15126
Info modified on:
27 Jan 2025, 08:18:09
Short summary description Acer Aspire 3 A314-31-C9R9 Intel® Celeron® N3450 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A314-31-C9R9, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 3 A314-31-C9R9 Intel® Celeron® N3450 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A314-31-C9R9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3450, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.