Acer logo

Acer Aspire ES1-523-694D AMD A6 A6-7310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57061
Info modified on:
22 Jan 2025, 05:01:35
Short summary description Acer Aspire ES1-523-694D AMD A6 A6-7310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire ES1-523-694D, AMD A6, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire ES1-523-694D AMD A6 A6-7310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire ES1-523-694D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.