Acer logo

Acer Spin 3 SP315-51-3684 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 6 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52048
Info modified on:
22 Jan 2025, 06:24:00
Short summary description Acer Spin 3 SP315-51-3684 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 6 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Spin 3 SP315-51-3684, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description Acer Spin 3 SP315-51-3684 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 6 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Spin 3 SP315-51-3684. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.