Acer logo

Acer Aspire Es 15 Amd 12Gb 1Tb 15.6" W10 AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD DDR3L-SDRAM HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128724
Info modified on:
23 Jan 2025, 18:25:55
Short summary description Acer Aspire Es 15 Amd 12Gb 1Tb 15.6" W10 AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD DDR3L-SDRAM HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer Aspire Es 15 Amd 12Gb 1Tb 15.6" W10, AMD A8, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description Acer Aspire Es 15 Amd 12Gb 1Tb 15.6" W10 AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD DDR3L-SDRAM HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer Aspire Es 15 Amd 12Gb 1Tb 15.6" W10. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.