Acer Swift 3 SF316-51-53KZ, Intel® Core™ i5, 3.1 GHz, 40.9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 512 GB
Acer Swift 3 SF316-51-53KZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11300H, Processor frequency: 3.1 GHz. Display diagonal: 40.9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Linux. Product color: Gray