Acer logo

Acer Aspire 5 A515-45G-R1RP AMD Ryzen™ 7 5700U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 640 Wi-Fi 6 (802.11ax) Windows 10 Home German Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38239
Info modified on:
08 Nov 2024, 04:42:55
Short summary description Acer Aspire 5 A515-45G-R1RP AMD Ryzen™ 7 5700U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 640 Wi-Fi 6 (802.11ax) Windows 10 Home German Silver:

Acer Aspire 5 A515-45G-R1RP, AMD Ryzen™ 7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Aspire 5 A515-45G-R1RP AMD Ryzen™ 7 5700U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 640 Wi-Fi 6 (802.11ax) Windows 10 Home German Silver:

Acer Aspire 5 A515-45G-R1RP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.