Acer logo

Acer Porsche Design Book RS AP714-51GT-71A4 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home German Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67444
Info modified on:
22 Jan 2025, 06:18:38
Short summary description Acer Porsche Design Book RS AP714-51GT-71A4 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home German Black, Silver:

Acer Porsche Design Book RS AP714-51GT-71A4, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 10 Home

Long summary description Acer Porsche Design Book RS AP714-51GT-71A4 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home German Black, Silver:

Acer Porsche Design Book RS AP714-51GT-71A4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black, Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.