Acer logo

Acer Iconia Tab M10 M10-11-K2EZ Mediatek 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 12 Champagne

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128
Info modified on:
30 May 2025, 08:32:46
Short summary description Acer Iconia Tab M10 M10-11-K2EZ Mediatek 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 12 Champagne:

Acer Iconia Tab M10 M10-11-K2EZ, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 12, Champagne

Long summary description Acer Iconia Tab M10 M10-11-K2EZ Mediatek 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 12 Champagne:

Acer Iconia Tab M10 M10-11-K2EZ. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: MT8183. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 430 g. Operating system installed: Android 12. Product color: Champagne

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.