Acer logo

Acer One 10 S1003-199D Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44691
Info modified on:
02 Jun 2025, 17:36:31
Short summary description Acer One 10 S1003-199D Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer One 10 S1003-199D, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, 64 GB

Long summary description Acer One 10 S1003-199D Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer One 10 S1003-199D. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.