Acer logo

Acer Iconia One 7 B1-750-1423 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40563
Info modified on:
10 Aug 2024, 09:53:53
Short summary description Acer Iconia One 7 B1-750-1423 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Pink:

Acer Iconia One 7 B1-750-1423, 17.8 cm (7"), 1280 x 800 pixels, 8 GB, 1 GB, 1.33 GHz, Pink

Long summary description Acer Iconia One 7 B1-750-1423 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Pink:

Acer Iconia One 7 B1-750-1423. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 420 g. Product color: Pink

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.