Acer logo

Acer Iconia W700-6454 Intel® Core™ i3 64 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42510
Info modified on:
25 Jul 2023, 13:54:02
Short summary description Acer Iconia W700-6454 Intel® Core™ i3 64 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, White:

Acer Iconia W700-6454, 29.5 cm (11.6"), 1920 x 1080 pixels, 64 GB, 4 GB, Windows 8, Black, White

Long summary description Acer Iconia W700-6454 Intel® Core™ i3 64 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, White:

Acer Iconia W700-6454. Display diagonal: 29.5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3217U. Internal memory: 4 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Operating system installed: Windows 8. Product color: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.