Acer One 10 S1002-18DH, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, Windows 10 Home
Acer One 10 S1002-18DH. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Gray. Weight: 1.19 kg