Acer logo

Acer 2GB DDR3L 1600MHz memory module 1 x 2 GB DDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20042
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer 2GB DDR3L 1600MHz memory module 1 x 2 GB DDR3:

Acer 2GB DDR3L 1600MHz, 2 GB, 1 x 2 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description Acer 2GB DDR3L 1600MHz memory module 1 x 2 GB DDR3:

Acer 2GB DDR3L 1600MHz. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.