Acer logo

Acer Basic X1385WH+Warranty Ext 3Y On-Site Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16107
Info modified on:
14 Mar 2024, 18:29:54
Short summary description Acer Basic X1385WH+Warranty Ext 3Y On-Site Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White:

Acer Basic X1385WH+Warranty Ext 3Y On-Site, 3200 ANSI lumens, DLP, WXGA (1280x800), 16:10, 762 - 7000.2 mm (30 - 275.6"), 4:3, 16:9

Long summary description Acer Basic X1385WH+Warranty Ext 3Y On-Site Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White:

Acer Basic X1385WH+Warranty Ext 3Y On-Site. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21 - 23 mm, Aperture range (F-F): 2.56 - 2.8. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA). Noise level: 30 dB, Noise level (economic mode): 26 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.