Acer logo

Acer TravelMate TimelineX 8481-2464G32nkk Intel® Core™ i5 i5-2467M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48074
Info modified on:
02 Feb 2025, 22:53:40
Short summary description Acer TravelMate TimelineX 8481-2464G32nkk Intel® Core™ i5 i5-2467M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Acer TravelMate TimelineX 8481-2464G32nkk, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate TimelineX 8481-2464G32nkk Intel® Core™ i5 i5-2467M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Acer TravelMate TimelineX 8481-2464G32nkk. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.