Acer logo

Acer TravelMate TM8006LMib Cent2.0 512MB 80GB+MSE&Keypad 38.1 cm (15") 0.5 GB DDR-SDRAM AMD Radeon 9700

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14121
Info modified on:
30 Jan 2025, 19:26:44
Short summary description Acer TravelMate TM8006LMib Cent2.0 512MB 80GB+MSE&Keypad 38.1 cm (15") 0.5 GB DDR-SDRAM AMD Radeon 9700:

Acer TravelMate TM8006LMib Cent2.0 512MB 80GB+MSE&Keypad, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Acer TravelMate TM8006LMib Cent2.0 512MB 80GB+MSE&Keypad 38.1 cm (15") 0.5 GB DDR-SDRAM AMD Radeon 9700:

Acer TravelMate TM8006LMib Cent2.0 512MB 80GB+MSE&Keypad. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon 9700. Weight: 2.88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.