Acer Aspire Timeline 1810T-734G32n, Intel® Core™2 Duo, 1.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire Timeline 1810T-734G32n. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 1.35 kg