Acer Aspire 5560G-433058G75MN, AMD A4, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB
Acer Aspire 5560G-433058G75MN. Processor family: AMD A4, Processor model: A4-3305M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6480G, Discrete graphics card model: AMD Radeon HD 7470M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2.6 kg