Acer logo

Acer Aspire 4752-2432G32Mncc Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24015
Info modified on:
25 Jan 2025, 22:32:11
Short summary description Acer Aspire 4752-2432G32Mncc Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Linux Black:

Acer Aspire 4752-2432G32Mncc, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 4752-2432G32Mncc Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Linux Black:

Acer Aspire 4752-2432G32Mncc. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.