Acer logo

Acer Aspire 5733Z-P622G50Mikk Intel® Pentium® P6200 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20732
Info modified on:
29 Jan 2025, 19:36:57
Short summary description Acer Aspire 5733Z-P622G50Mikk Intel® Pentium® P6200 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Black:

Acer Aspire 5733Z-P622G50Mikk, Intel® Pentium®, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire 5733Z-P622G50Mikk Intel® Pentium® P6200 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Black:

Acer Aspire 5733Z-P622G50Mikk. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product color: Black. Weight: 2.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.