Acer Aspire 5740G-624G64Mn, Intel® Core™ i7, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB
Acer Aspire 5740G-624G64Mn. Processor family: Intel® Core™ i7, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2.8 kg