Acer logo

Acer Aspire 4810TZ-413G32Mn Intel® Pentium® SU4100 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77157
Info modified on:
28 Jan 2025, 10:30:52
Short summary description Acer Aspire 4810TZ-413G32Mn Intel® Pentium® SU4100 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium:

Acer Aspire 4810TZ-413G32Mn, Intel® Pentium®, 1.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 4810TZ-413G32Mn Intel® Pentium® SU4100 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium:

Acer Aspire 4810TZ-413G32Mn. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 1.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.