Acer logo

Acer Aspire 8735ZG-444G64MN Intel® Pentium® Dual-Core T4400 46.7 cm (18.4") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® G210M Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64224
Info modified on:
29 Jan 2025, 19:23:26
Short summary description Acer Aspire 8735ZG-444G64MN Intel® Pentium® Dual-Core T4400 46.7 cm (18.4") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® G210M Windows 7 Home Premium:

Acer Aspire 8735ZG-444G64MN, Intel® Pentium® Dual-Core, 2.2 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 8735ZG-444G64MN Intel® Pentium® Dual-Core T4400 46.7 cm (18.4") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® G210M Windows 7 Home Premium:

Acer Aspire 8735ZG-444G64MN. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Weight: 4.1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.