Acer Aspire 7738G-664G100MN, Intel® Core™2 Duo, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 1 TB
Acer Aspire 7738G-664G100MN. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Weight: 3.35 kg