Acer logo

Acer Aspire AS3810T-354G32n Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13372
Info modified on:
29 Jan 2025, 19:31:31
Short summary description Acer Aspire AS3810T-354G32n Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Acer Aspire AS3810T-354G32n, Intel® Core™ 2 Solo, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire AS3810T-354G32n Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Acer Aspire AS3810T-354G32n. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 1.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.