Acer eMachines D520-571G12, Intel® Celeron® M, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 120 GB
Acer eMachines D520-571G12. Processor family: Intel® Celeron® M, Processor model: 575, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 2.4 kg