Acer logo

Acer Extensa 5635Z-433G32MN Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59099
Info modified on:
24 Jan 2025, 20:52:23
Short summary description Acer Extensa 5635Z-433G32MN Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium:

Acer Extensa 5635Z-433G32MN, Intel® Pentium® Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Extensa 5635Z-433G32MN Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium:

Acer Extensa 5635Z-433G32MN. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 2.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.