Acer logo

Acer Extensa 5230E-571G16Mn Intel® Celeron® M 575 39.1 cm (15.4") 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245472
Info modified on:
22 Jan 2025, 05:13:48
Short summary description Acer Extensa 5230E-571G16Mn Intel® Celeron® M 575 39.1 cm (15.4") 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer Extensa 5230E-571G16Mn, Intel® Celeron® M, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description Acer Extensa 5230E-571G16Mn Intel® Celeron® M 575 39.1 cm (15.4") 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer Extensa 5230E-571G16Mn. Processor family: Intel® Celeron® M, Processor model: 575, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 2.88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.