Acer logo

Acer Aspire 7530G-704G32B RM-70 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300M Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50657
Info modified on:
30 Jan 2025, 19:34:58
Short summary description Acer Aspire 7530G-704G32B RM-70 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300M Windows Vista Home Premium:

Acer Aspire 7530G-704G32B, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 320 GB, Windows Vista Home Premium

Long summary description Acer Aspire 7530G-704G32B RM-70 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300M Windows Vista Home Premium:

Acer Aspire 7530G-704G32B. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9300M. Operating system installed: Windows Vista Home Premium. Weight: 3.9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.