Acer Aspire 5720, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Acer Aspire 5720. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Basic. Weight: 2.8 kg