Acer Aspire 7720-1A2G16Mi, Intel® Core™2 Duo, 1.5 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB
Acer Aspire 7720-1A2G16Mi. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 3.62 kg