Acer Aspire AS5315-2698, Intel® Celeron®, 2.13 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
Acer Aspire AS5315-2698. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2.13 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg